FLASH - NOR Memory IC 1Mb (128K x 8) SPI - Quad I/O 33MHz 8-SOP
IC FLASH 1MBIT SPI/QUAD 8SOP
IC FLASH 1MBIT SPI/QUAD I/O 8SOP
FLASH - NOR Memory IC 1Mbit SPI - Quad I/O 33 MHz 8-SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25R1035FM2IL0-ND | MX25R1035FM2IL0 | MX25R1035FM2IL0 | MX25R1035FM2IL0 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) |