Macronix International Co., Ltd. Memory MX25R1035FM1IL0

Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1186-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOP

FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33MHz 8-SOP

Buy Now Datasheet
Memory - Flash - MX25R1035FM1IL0 - 886600-MX25R1035FM1IL0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25R1035FM1IL0
886600-MX25R1035FM1IL0
Memory - Flash - MX25R1035FM1IL0 886600-MX25R1035FM1IL0
Manufacturer: Macronix Win Source Part Number: 886600-MX25R1035FM1I L0 Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33 MHz 8-SOP Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25R1035 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-1186, 6742F-08MB12IUN999

Manufacturer: Macronix
Win Source Part Number: 886600-MX25R1035FM1IL0
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Mb (128K x 8) SPI 33 MHz 8-SOP
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25R1035
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1186, 6742F-08MB12IUN999

Buy Now Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOP

IC FLASH 1MBIT SPI 33MHZ 8SOP

Supplier's Site Datasheet
IC FLASH 1MBIT SPI 33MHZ 8SOP

IC FLASH 1MBIT SPI 33MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25R1035FM1IL0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25R1035FM1IL0
Integrated Circuits (ICs) - Memory - Memory MX25R1035FM1IL0
IC FLASH 1MBIT SPI 33MHZ 8SOP

IC FLASH 1MBIT SPI 33MHZ 8SOP

Supplier's Site
Memory - MX25R1035FM1IL0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Mbit SPI 33 MHz 8-SOP

FLASH - NOR Memory IC 1Mbit SPI 33 MHz 8-SOP

Buy Now Datasheet
Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory - 490-MX25R1035FM1IL0 - Utmel Electronic Limited
Hong Kong, China
Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory
490-MX25R1035FM1IL0
Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory 490-MX25R1035FM1IL0
Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory

Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1186-ND 886600-MX25R1035FM1IL0 MX25R1035FM1IL0 MX25R1035FM1IL0 MX25R1035FM1IL0 MX25R1035FM1IL0 490-MX25R1035FM1IL0
Product Name Memory Memory - Flash - MX25R1035FM1IL0 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Ultra Low Power 1M Bit CMOS Mxsmio Flash Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1049 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; SOIC; 8-SOP SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 627554400A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details