Manufacturer: Macronix
Win Source Part Number: 059717-MX25L6445EZNI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: MX25L6445E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25X64VZEIG; W25X64VZEI; AT45DB641E-MWHN-Y; W25X64VZEIZ;
Introduction Date: July 14, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-WSON (8x6)
FLASH - NOR Memory IC 64Mbit SPI 104 MHz 8-WSON (8x6)
IC FLASH 64MBIT SPI 104MHZ 8WSON
IC FLASH 64MBIT SPI 104MHZ 8WSON
IC FLASH 64MBIT SPI 104MHZ 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 059717-MX25L6445EZNI-10G | 1092-1015-ND | MX25L6445EZNI-10G | MX25L6445EZNI-10G | MX25L6445EZNI-10G | MX25L6445EZNI-10G |
| Product Name | Memory - Flash - MX25L6445EZNI-10G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WSON (8x6) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |