Macronix International Co., Ltd. Memory - Flash - MX25L6445EM2I-10G MX25L6445EM2I-10G

Description
Manufacturer: Macronix Win Source Part Number: 059715-MX25L6445EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6445E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): S25FL064LABMFM011; S25FL064LABMFV040; S25FL064LABMFI041; Introduction Date: July 14, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 059715-MX25L6445EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6445E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): S25FL064LABMFM011; S25FL064LABMFV040; S25FL064LABMFI041; Introduction Date: July 14, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L6445EM2I-10G - 059715-MX25L6445EM2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L6445EM2I-10G
059715-MX25L6445EM2I-10G
Memory - Flash - MX25L6445EM2I-10G 059715-MX25L6445EM2I-10G
Manufacturer: Macronix Win Source Part Number: 059715-MX25L6445EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6445E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): S25FL064LABMFM011; S25FL064LABMFV040; S25FL064LABMFI041; Introduction Date: July 14, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Macronix
Win Source Part Number: 059715-MX25L6445EM2I-10G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: MX25L6445E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): S25FL064LABMFM011; S25FL064LABMFV040; S25FL064LABMFI041;
Introduction Date: July 14, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 1092-1065-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-SOP

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 104MHz 8-SOP

Buy Now Datasheet
IC FLASH 64MBIT SPI 104MHZ 8SOP

IC FLASH 64MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 104MHZ 8SOP

IC FLASH 64MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
Memory - MX25L6445EM2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 104 MHz 8-SOP

FLASH - NOR Memory IC 64Mbit SPI 104 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L6445EM2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L6445EM2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25L6445EM2I-10G
IC FLASH 64MBIT SPI 104MHZ 8SOP

IC FLASH 64MBIT SPI 104MHZ 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 059715-MX25L6445EM2I-10G 1092-1065-ND MX25L6445EM2I-10G MX25L6445EM2I-10G MX25L6445EM2I-10G MX25L6445EM2I-10G
Product Name Memory - Flash - MX25L6445EM2I-10G Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; FLASH - NOR Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Flash Mem, 4Mbit, 90Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5516 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type SOIC
View Details
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers