Macronix International Co., Ltd. Memory MX25L6408EMI-12G

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 16-SOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L6408EMI-12G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 16-SOP

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1155766-MX25L6408EMI-12G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1155766-MX25L6408EMI-12G
Integrated Circuits (ICs) - Memory 1155766-MX25L6408EMI-12G
Win Source Part Number: 1155766-MX25L6408EMI -12G Category: Integrated Circuits (ICs)>Memory Series: MX25xxx05/06/08 Package: Tube Standard Package: 44 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 86 MHz Write Cycle Time - Word, Page: 50µs, 3ms Memory Interface: SPI Alternative Parts (Cross-Reference): MX25L6408EMI12G; ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Base Product Number: MX25L6408 Product Status: Not For New Designs

Win Source Part Number: 1155766-MX25L6408EMI-12G
Category: Integrated Circuits (ICs)>Memory
Series: MX25xxx05/06/08
Package: Tube
Standard Package: 44
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 86 MHz
Write Cycle Time - Word, Page: 50µs, 3ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): MX25L6408EMI12G;
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX25L6408
Product Status: Not For New Designs

Buy Now Datasheet
IC FLASH 64MBIT SPI 86MHZ 16SOP

IC FLASH 64MBIT SPI 86MHZ 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L6408EMI-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L6408EMI-12G
Integrated Circuits (ICs) - Memory - Memory MX25L6408EMI-12G
IC FLASH 64MBIT SPI 86MHZ 16SOP

IC FLASH 64MBIT SPI 86MHZ 16SOP

Supplier's Site
Memory - MX25L6408EMI-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 86 MHz 16-SOP

FLASH - NOR Memory IC 64Mbit SPI 86 MHz 16-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L6408EMI-12G-ND 1155766-MX25L6408EMI-12G MX25L6408EMI-12G MX25L6408EMI-12G MX25L6408EMI-12G
Product Name Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 16-4099-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details