Macronix International Co., Ltd. Memory MX25L6406EXCI-12G

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 24-CSPBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 24-CSPBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L6406EXCI-12G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 24-CSPBGA (6x8)

Buy Now Datasheet
IC FLASH 64MBIT SPI 24CSPBGA

IC FLASH 64MBIT SPI 24CSPBGA

Supplier's Site Datasheet
Memory - MX25L6406EXCI-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 86 MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 64Mbit SPI 86 MHz 24-CSPBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L6406EXCI-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L6406EXCI-12G
Integrated Circuits (ICs) - Memory - Memory MX25L6406EXCI-12G
IC FLASH 64MBIT SPI 24CSPBGA

IC FLASH 64MBIT SPI 24CSPBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L6406EXCI-12G-ND MX25L6406EXCI-12G MX25L6406EXCI-12G MX25L6406EXCI-12G
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-TBGA, CSPBGA BGA; 24-TBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details