FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 16-SOP
Manufacturer: Macronix
Win Source Part Number: 024682-MX25L6406EMI-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: MX25L6406E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 86MHz
Alternative Parts (Cross-Reference): IS25LP064-JMLA1; IS25LP064-JMLA3; IS25LP064-JMLA2; S25FL064P0XMFV000;
Introduction Date: July 08, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC FLASH 64MBIT SPI 86MHZ 16SOP
IC FLASH 64MBIT SPI 86MHZ 16SOP
IC FLASH 64MBIT SPI 86MHZ 16SOP
FLASH - NOR Memory IC 64Mbit SPI 86 MHz 16-SOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1012-ND | 024682-MX25L6406EMI-12G | MX25L6406EMI-12G | MX25L6406EMI-12G | MX25L6406EMI-12G | MX25L6406EMI-12G |
| Product Name | Memory | Memory - Flash - MX25L6406EMI-12G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOP; 16-SOP | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |