Macronix International Co., Ltd. Memory - Flash - MX25L6406EM2I-12G MX25L6406EM2I-12G

Description
Manufacturer: Macronix Win Source Part Number: 024681-MX25L6406EM2I -12G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6406E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 86MHz Alternative Parts (Cross-Reference): S25FL164K0XMFIQ10; S25FL164K0XMFIQ11; GD25Q64BSCPT; Introduction Date: July 08, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Macronix Win Source Part Number: 024681-MX25L6406EM2I -12G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6406E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 86MHz Alternative Parts (Cross-Reference): S25FL164K0XMFIQ10; S25FL164K0XMFIQ11; GD25Q64BSCPT; Introduction Date: July 08, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MX25L6406EM2I-12G is a 64Mbit NOR Flash memory device from Quarktwin Technology Ltd., designed for high-speed serial communication via SPI interface, supporting clock frequencies up to 86 MHz. It features a memory organization that allows for efficient data storage and retrieval, with capabilities for sector, block, and chip erase operations. The device includes various command options such as Read, Fast Read, and Dual Output Read modes, enhancing its versatility in applications. Data protection features are integrated, allowing for secure operation and safeguarding against unintended writes. The device operates within specified electrical characteristics, ensuring reliability in various environments. It is packaged in an 8-SOP form factor, making it suitable for space-constrained designs. This memory solution is ideal for applications requiring fast access times and robust data integrity.

Datasheet Summary
Powered by GS/AI

The MX25L6406EM2I-12G is a 64Mbit NOR Flash memory device from Quarktwin Technology Ltd., designed for high-speed serial communication via SPI interface, supporting clock frequencies up to 86 MHz. It features a memory organization that allows for efficient data storage and retrieval, with capabilities for sector, block, and chip erase operations. The device includes various command options such as Read, Fast Read, and Dual Output Read modes, enhancing its versatility in applications. Data protection features are integrated, allowing for secure operation and safeguarding against unintended writes. The device operates within specified electrical characteristics, ensuring reliability in various environments. It is packaged in an 8-SOP form factor, making it suitable for space-constrained designs. This memory solution is ideal for applications requiring fast access times and robust data integrity.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L6406EM2I-12G - 024681-MX25L6406EM2I-12G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L6406EM2I-12G
024681-MX25L6406EM2I-12G
Memory - Flash - MX25L6406EM2I-12G 024681-MX25L6406EM2I-12G
Manufacturer: Macronix Win Source Part Number: 024681-MX25L6406EM2I -12G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (8M x 8) Family Name: MX25L6406E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 86MHz Alternative Parts (Cross-Reference): S25FL164K0XMFIQ10; S25FL164K0XMFIQ11; GD25Q64BSCPT; Introduction Date: July 08, 2010 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Macronix
Win Source Part Number: 024681-MX25L6406EM2I-12G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: MX25L6406E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 86MHz
Alternative Parts (Cross-Reference): S25FL164K0XMFIQ10; S25FL164K0XMFIQ11; GD25Q64BSCPT;
Introduction Date: July 08, 2010
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 1092-1124-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 8-SOP

FLASH - NOR Memory IC 64Mb (8M x 8) SPI 86MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L6406EM2I-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L6406EM2I-12G
Integrated Circuits (ICs) - Memory - Memory MX25L6406EM2I-12G
IC FLASH 64MBIT SPI 86MHZ 8SOP

IC FLASH 64MBIT SPI 86MHZ 8SOP

Supplier's Site
Memory - MX25L6406EM2I-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 86 MHz 8-SOP

FLASH - NOR Memory IC 64Mbit SPI 86 MHz 8-SOP

Buy Now Datasheet
IC FLASH 64MBIT SPI 86MHZ 8SOP

IC FLASH 64MBIT SPI 86MHZ 8SOP

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 86MHZ 8SOP

IC FLASH 64MBIT SPI 86MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 024681-MX25L6406EM2I-12G 1092-1124-ND MX25L6406EM2I-12G MX25L6406EM2I-12G MX25L6406EM2I-12G MX25L6406EM2I-12G
Product Name Memory - Flash - MX25L6406EM2I-12G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A8ACLAA-5H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
Memory - S25FL064P0XNFV003M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details