Macronix International Co., Ltd. Memory - Flash - MX25L512EMI-10G MX25L512EMI-10G

Description
Manufacturer: Macronix Win Source Part Number: 094520-MX25L512EMI-1 0G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Family Name: MX25L512E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): SST25VF512-20-4C-SAE -T; SST25VF512-20-4C-SAE ; SST25VF512A-33-4C-SA E-T; SST25VF512A-33-4I-SA E-T; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 98
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 094520-MX25L512EMI-1 0G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Family Name: MX25L512E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): SST25VF512-20-4C-SAE -T; SST25VF512-20-4C-SAE ; SST25VF512A-33-4C-SA E-T; SST25VF512A-33-4I-SA E-T; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 98
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L512EMI-10G - 094520-MX25L512EMI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L512EMI-10G
094520-MX25L512EMI-10G
Memory - Flash - MX25L512EMI-10G 094520-MX25L512EMI-10G
Manufacturer: Macronix Win Source Part Number: 094520-MX25L512EMI-1 0G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Kb (64K x 8) Family Name: MX25L512E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): SST25VF512-20-4C-SAE -T; SST25VF512-20-4C-SAE ; SST25VF512A-33-4C-SA E-T; SST25VF512A-33-4I-SA E-T; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 98

Manufacturer: Macronix
Win Source Part Number: 094520-MX25L512EMI-10G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Kb (64K x 8)
Family Name: MX25L512E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): SST25VF512-20-4C-SAE-T; SST25VF512-20-4C-SAE; SST25VF512A-33-4C-SAE-T; SST25VF512A-33-4I-SAE-T;
Introduction Date: April 20, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 98

Buy Now Datasheet
Memory - 1092-1110-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOP

FLASH - NOR Memory IC 512Kb (64K x 8) SPI 104MHz 8-SOP

Buy Now Datasheet
IC FLASH 512KBIT SPI 104MHZ 8SOP

IC FLASH 512KBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
Memory - MX25L512EMI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Kbit SPI 104 MHz 8-SOP

FLASH - NOR Memory IC 512Kbit SPI 104 MHz 8-SOP

Buy Now Datasheet
IC FLASH 512KBIT SPI 104MHZ 8SOP

IC FLASH 512KBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L512EMI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L512EMI-10G
Integrated Circuits (ICs) - Memory - Memory MX25L512EMI-10G
IC FLASH 512KBIT SPI 104MHZ 8SOP

IC FLASH 512KBIT SPI 104MHZ 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 094520-MX25L512EMI-10G 1092-1110-ND MX25L512EMI-10G MX25L512EMI-10G MX25L512EMI-10G MX25L512EMI-10G
Product Name Memory - Flash - MX25L512EMI-10G Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash Flash; FLASH - NOR Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 591289-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - S25FL064LABMFV010 - 845550-S25FL064LABMFV010 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers