Manufacturer: Macronix
Win Source Part Number: 715559-MX25L51245GZ2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 60μs, 750μs
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
Supply Voltage (V): 2.7V ~ 3.6V
FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 166MHz 8-WSON (8x6)
IC FLASH 512MBIT SPI/QUAD 8WSON
IC FLASH 512MBIT SPI/QUAD 8WSON
IC FLASH 512MBIT SPI/QUAD 8WSON
IC FLASH SERIAL NOR 512M 8WSON
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 715559-MX25L51245GZ2I-10G | MX25L51245GZ2I-10G-ND | MX25L51245GZ2I-10G | MX25L51245GZ2I-10G | MX25L51245GZ2I-10G | 490-MX25L51245GZ2I-10G | MX25L51245GZ2I-10G |
| Product Name | Memory - Flash - MX25L51245GZ2I-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | IC FLASH SERIAL NOR 512M 8WSON | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 60000 ns | 60000 to 750000 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 2.7V ~ 3.6V | 3V | 3.6V; 2.7V ~ 3.6V |