FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 166MHz 8-WSON (8x6)
Manufacturer: Macronix
Win Source Part Number: 844838-MX25L51245GZ2
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MX25L51245
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1247, 6725F-0872Z08IYA999,
IC FLASH 512MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
IC FLASH 512MBIT SPI/QUAD 8WSON
FLASH MEMORY, 512MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:512Mbit; Flash Memory Configuration:64M x 8bit; IC Interface Type:SPI; Memory Case Style:WSON; No. of Pins:8Pins; Clock Frequency:166MHz; Access Time:-;RoHS Compliant: Yes
IC FLASH 512MBIT SPI/QUAD 8WSON
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1247-ND | 844838-MX25L51245GZ2I-08G | MX25L51245GZ2I-08G | MX25L51245GZ2I-08G | MX25L51245GZ2I-08G | 07AH6748 | MX25L51245GZ2I-08G |
| Product Name | Memory | Memory - Flash - MX25L51245GZ2I-08G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 512Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 8-WDFN Exposed Pad | 8-WSON (8x6) | 8-WDFN Exposed Pad | WSON | 8-WDFN Exposed Pad |