FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O, QPI, DTR 166MHz 16-SOP
Manufacturer: Macronix
Win Source Part Number: 1228786-MX25L51245GM
Manufacturer Homepage: www.macronix.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC FLASH 512MBIT SPI/QUAD 16SOP
FLASH - NOR Memory IC 512Mbit SPI - Quad I/O, QPI, DTR 166 MHz 16-SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
IC FLASH 512MBIT SPI/QUAD 16SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L51245GMI-10G-ND | 1228786-MX25L51245GMI-10G | MX25L51245GMI-10G | MX25L51245GMI-10G | MX25L51245GMI-10G | MX25L51245GMI-10G |
| Product Name | Memory | Memory - MX25L51245GMI-10G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |