Macronix International Co., Ltd. Memory MX25L3255EXDI-10G

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L3255EXDI-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)

Buy Now Datasheet
Memory - Flash - MX25L3255EXDI-10G - 886594-MX25L3255EXDI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L3255EXDI-10G
886594-MX25L3255EXDI-10G
Memory - Flash - MX25L3255EXDI-10G 886594-MX25L3255EXDI-10G
Manufacturer: Macronix Win Source Part Number: 886594-MX25L3255EXDI -10G Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104 MHz 24-CSPBGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: MX25L3255 Categories: Integrated Circuits (ICs) Case / Package: 24-CSPBGA (6x8) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886594-MX25L3255EXDI-10G
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104 MHz 24-CSPBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MX25L3255
Categories: Integrated Circuits (ICs)
Case / Package: 24-CSPBGA (6x8)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MX25L3255EXDI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 104 MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 32Mbit SPI 104 MHz 24-CSPBGA (6x8)

Buy Now Datasheet
IC FLASH 32MBIT SPI 24CSPBGA

IC FLASH 32MBIT SPI 24CSPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L3255EXDI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L3255EXDI-10G
Integrated Circuits (ICs) - Memory - Memory MX25L3255EXDI-10G
IC FLASH 32MBIT SPI 24CSPBGA

IC FLASH 32MBIT SPI 24CSPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L3255EXDI-10G-ND 886594-MX25L3255EXDI-10G MX25L3255EXDI-10G MX25L3255EXDI-10G MX25L3255EXDI-10G
Product Name Memory Memory - Flash - MX25L3255EXDI-10G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 24-TBGA BGA; 24-CSPBGA (6x8) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details