Macronix International Co., Ltd. Integrated Circuits (ICs) - Memory MX25L3255EM2I-10G

Description
Win Source Part Number: 1002067-MX25L3255EM2 I-10G Category: Integrated Circuits (ICs)>Memory Series: MXSMIO™ Package: Tube Standard Package: 92 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 300µs, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Base Product Number: MX25L3255
Request a Quote Datasheet
Description
Win Source Part Number: 1002067-MX25L3255EM2 I-10G Category: Integrated Circuits (ICs)>Memory Series: MXSMIO™ Package: Tube Standard Package: 92 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 300µs, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Base Product Number: MX25L3255
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1002067-MX25L3255EM2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1002067-MX25L3255EM2I-10G
Integrated Circuits (ICs) - Memory 1002067-MX25L3255EM2I-10G
Win Source Part Number: 1002067-MX25L3255EM2 I-10G Category: Integrated Circuits (ICs)>Memory Series: MXSMIO™ Package: Tube Standard Package: 92 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 300µs, 5ms Memory Interface: SPI ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Base Product Number: MX25L3255

Win Source Part Number: 1002067-MX25L3255EM2I-10G
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 300µs, 5ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX25L3255

Buy Now Datasheet
Memory - MX25L3255EM2I-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 8-SOP

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 8-SOP

Buy Now Datasheet
Memory - MX25L3255EM2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 104 MHz 8-SOP

FLASH - NOR Memory IC 32Mbit SPI 104 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L3255EM2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L3255EM2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25L3255EM2I-10G
IC FLASH 32MBIT SPI 104MHZ 8SOP

IC FLASH 32MBIT SPI 104MHZ 8SOP

Supplier's Site
IC FLASH 32MBIT SPI 104MHZ 8SOP

IC FLASH 32MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1002067-MX25L3255EM2I-10G MX25L3255EM2I-10G-ND MX25L3255EM2I-10G MX25L3255EM2I-10G MX25L3255EM2I-10G
Product Name Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 300000 ns ? to 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details