Macronix International Co., Ltd. Memory MX25L3255DXCI-10G

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L3255DXCI-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 24-CSPBGA (6x8)

Buy Now Datasheet
Memory - Flash - MX25L3255DXCI-10G - 059711-MX25L3255DXCI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L3255DXCI-10G
059711-MX25L3255DXCI-10G
Memory - Flash - MX25L3255DXCI-10G 059711-MX25L3255DXCI-10G
Manufacturer: Macronix Win Source Part Number: 059711-MX25L3255DXCI -10G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-CSPBGA (6x8) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Macronix
Win Source Part Number: 059711-MX25L3255DXCI-10G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-CSPBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - MX25L3255DXCI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 104 MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 32Mbit SPI 104 MHz 24-CSPBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MX25L3255DXCI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L3255DXCI-10G
Integrated Circuits (ICs) - Memory - Memory MX25L3255DXCI-10G
IC FLASH 32MBIT SPI 24CSPBGA

IC FLASH 32MBIT SPI 24CSPBGA

Supplier's Site
IC FLASH 32MBIT SPI 24CSPBGA

IC FLASH 32MBIT SPI 24CSPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L3255DXCI-10G-ND 059711-MX25L3255DXCI-10G MX25L3255DXCI-10G MX25L3255DXCI-10G MX25L3255DXCI-10G
Product Name Memory Memory - Flash - MX25L3255DXCI-10G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 24-TBGA, CSPBGA BGA; 24-CSPBGA (6x8) BGA; 24-TBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details