Win Source Part Number: 1014156-MX25L3235EMI
Category: Integrated Circuits (ICs)>Memory
Series: MX25xxx35/36 - MXSMIO™
Package: Tube
Standard Package: 44
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 3ms
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Base Product Number: MX25L3235
Product Status: Not For New Designs
FLASH - NOR Memory IC 32Mb (4M x 8) SPI 104MHz 16-SOP
IC FLASH 32MBIT SPI 104MHZ 16SOP
FLASH - NOR Memory IC 32Mbit SPI 104 MHz 16-SOP
IC FLASH 32MBIT SPI 104MHZ 16SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1014156-MX25L3235EMI-10G | MX25L3235EMI-10G-ND | MX25L3235EMI-10G | MX25L3235EMI-10G | MX25L3235EMI-10G |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 50000 ns | ? to 3.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) |