Macronix International Co., Ltd. Memory MX25L3233FZBI-08Q

Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX25L3233FZBI-08QDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

Buy Now Datasheet
Memory - 1092-MX25L3233FZBI-08QTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

Buy Now Datasheet
Memory - 1092-MX25L3233FZBI-08QCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-USON (4x3)

Buy Now Datasheet
Memory - Flash - MX25L3233FZBI-08Q - 886590-MX25L3233FZBI-08Q - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L3233FZBI-08Q
886590-MX25L3233FZBI-08Q
Memory - Flash - MX25L3233FZBI-08Q 886590-MX25L3233FZBI-08Q
Manufacturer: Macronix Win Source Part Number: 886590-MX25L3233FZBI -08Q Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-USON (4x3) Package: 8-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MX25L3233 Categories: Integrated Circuits (ICs) Case / Package: 8-USON (4x3) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MX25L3233FZBI-08Q-ND , 1092-MX25L3233FZBI-0 8QCT, 1092-MX25L3233FZBI-0 8QTR, 1092-MX25L3233FZBI-0 8QDKR

Manufacturer: Macronix
Win Source Part Number: 886590-MX25L3233FZBI-08Q
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-USON (4x3)
Package: 8-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MX25L3233
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (4x3)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MX25L3233FZBI-08Q-ND, 1092-MX25L3233FZBI-08QCT, 1092-MX25L3233FZBI-08QTR, 1092-MX25L3233FZBI-08QDKR

Buy Now Datasheet
Memory - MX25L3233FZBI-08Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-USON (4x3)

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-USON (4x3)

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L3233FZBI-08Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L3233FZBI-08Q
Integrated Circuits (ICs) - Memory - Memory MX25L3233FZBI-08Q
IC FLASH 32MBIT SPI/QUAD 8USON

IC FLASH 32MBIT SPI/QUAD 8USON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX25L3233FZBI-08QDKR-ND 886590-MX25L3233FZBI-08Q MX25L3233FZBI-08Q MX25L3233FZBI-08Q MX25L3233FZBI-08Q MX25L3233FZBI-08Q
Product Name Memory Memory - Flash - MX25L3233FZBI-08Q Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-UDFN Exposed Pad 8-USON (4x3) 8-UDFN Exposed Pad 8-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 16-3745-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers