Macronix International Co., Ltd. Memory - Flash - MX25L3233FM2I-08Q MX25L3233FM2I-08Q

Description
Manufacturer: Macronix Win Source Part Number: 886589-MX25L3233FM2I -08Q Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: MX25L3233 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-1222, 6724E-08MY08IUN99W, MX25L3233FM2I-08Q-ND
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 886589-MX25L3233FM2I -08Q Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: MX25L3233 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-1222, 6724E-08MY08IUN99W, MX25L3233FM2I-08Q-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L3233FM2I-08Q - 886589-MX25L3233FM2I-08Q - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L3233FM2I-08Q
886589-MX25L3233FM2I-08Q
Memory - Flash - MX25L3233FM2I-08Q 886589-MX25L3233FM2I-08Q
Manufacturer: Macronix Win Source Part Number: 886589-MX25L3233FM2I -08Q Series: MXSMIO™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP Package: 8-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: MX25L3233 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 1092-1222, 6724E-08MY08IUN99W, MX25L3233FM2I-08Q-ND

Manufacturer: Macronix
Win Source Part Number: 886589-MX25L3233FM2I-08Q
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX25L3233
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1222, 6724E-08MY08IUN99W, MX25L3233FM2I-08Q-ND

Buy Now Datasheet
Memory - 1092-1222-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-SOP

FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133MHz 8-SOP

Buy Now Datasheet
Memory - MX25L3233FM2I-08Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-SOP

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 133 MHz 8-SOP

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L3233FM2I-08Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L3233FM2I-08Q
Integrated Circuits (ICs) - Memory - Memory MX25L3233FM2I-08Q
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8SOP

IC FLASH 32MBIT SPI/QUAD 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886589-MX25L3233FM2I-08Q 1092-1222-ND MX25L3233FM2I-08Q MX25L3233FM2I-08Q MX25L3233FM2I-08Q MX25L3233FM2I-08Q
Product Name Memory - Flash - MX25L3233FM2I-08Q Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - 27S21AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details