Macronix International Co., Ltd. Memory - Flash - MX25L25673GZ4I-08G MX25L25673GZ4I-08G

Description
Manufacturer: Macronix Win Source Part Number: 810229-MX25L25673GZ4 I-08G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Supplier Device Package: 8-WSON (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 30μs, 750μs Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 810229-MX25L25673GZ4 I-08G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Supplier Device Package: 8-WSON (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 30μs, 750μs Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L25673GZ4I-08G - 810229-MX25L25673GZ4I-08G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L25673GZ4I-08G
810229-MX25L25673GZ4I-08G
Memory - Flash - MX25L25673GZ4I-08G 810229-MX25L25673GZ4I-08G
Manufacturer: Macronix Win Source Part Number: 810229-MX25L25673GZ4 I-08G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Supplier Device Package: 8-WSON (8x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 120MHz Write Cycle Time - Word, Page: 30μs, 750μs Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Macronix
Win Source Part Number: 810229-MX25L25673GZ4I-08G
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Supplier Device Package: 8-WSON (8x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 120MHz
Write Cycle Time - Word, Page: 30μs, 750μs
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MX25L25673GZ4I-08G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, DTR 120MHz 8-WSON (8x6)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, DTR 120MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - MX25L25673GZ4I-08G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, DTR 120 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, DTR 120 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L25673GZ4I-08G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L25673GZ4I-08G
Integrated Circuits (ICs) - Memory - Memory MX25L25673GZ4I-08G
IC FLASH 256MBIT SPI/QUAD 8WSON

IC FLASH 256MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 810229-MX25L25673GZ4I-08G MX25L25673GZ4I-08G-ND MX25L25673GZ4I-08G MX25L25673GZ4I-08G MX25L25673GZ4I-08G MX25L25673GZ4I-08G
Product Name Memory - Flash - MX25L25673GZ4I-08G Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH - NOR Flash; Flash Flash; FLASH
Cycle Time 30000 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C128-12MD - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Memory - S25FL032P0XNFI000M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details