FLASH - NOR Memory IC 256Mb (32M x 8) SPI 104MHz 16-SOP
Category: IT infrastructure Memory
Win Source Part Number: 1452753-MX25L25655FM
Manufacturer: Macronix
IC FLASH 256MBIT SPI 16SOP
IC FLSH 256MBIT SPI 104MHZ 16SOP
FLASH - NOR Memory IC 256Mbit SPI 104 MHz 16-SOP
IC FLASH 256M SPI 104MHZ 16SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L25655FMI-10G-ND | 1452753-MX25L25655FMI-10G | MX25L25655FMI-10G | MX25L25655FMI-10G | MX25L25655FMI-10G | 490-MX25L25655FMI-10G |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | IC FLASH 256M SPI 104MHZ 16SOP |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295, 7.50mm Width) |