Macronix International Co., Ltd. Memory MX25L25639FZ4W-08G

Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WSON (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WSON (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L25639FZ4W-08G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WSON (8x6)

FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - Unclassified Memory - MX25L25639FZ4W-08G - 928546-MX25L25639FZ4W-08G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - MX25L25639FZ4W-08G
928546-MX25L25639FZ4W-08G
Memory - Unclassified Memory - MX25L25639FZ4W-08G 928546-MX25L25639FZ4W-08G
Manufacturer: Macronix Win Source Part Number: 928546-MX25L25639FZ4 W-08G Series: MX25xxx35/36 - MXSMIO™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 8-WSON (8x6) Package: Tray Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX25L25639 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928546-MX25L25639FZ4W-08G
Series: MX25xxx35/36 - MXSMIO™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI 133 MHz 8-WSON (8x6)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25L25639
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLSH 256MBIT SPI 133MHZ 8WSON

IC FLSH 256MBIT SPI 133MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L25639FZ4W-08G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L25639FZ4W-08G
Integrated Circuits (ICs) - Memory - Memory MX25L25639FZ4W-08G
IC FLASH 256MBIT SPI 8WSON

IC FLASH 256MBIT SPI 8WSON

Supplier's Site
Memory - MX25L25639FZ4W-08G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 256Mbit SPI 133 MHz 8-WSON (8x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L25639FZ4W-08G-ND 928546-MX25L25639FZ4W-08G MX25L25639FZ4W-08G MX25L25639FZ4W-08G MX25L25639FZ4W-08G
Product Name Memory Memory - Unclassified Memory - MX25L25639FZ4W-08G Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - S25FL116K0XMFB043-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers