FLASH - NOR Memory IC 256Mb (32M x 8) SPI 104MHz 16-SOP
Manufacturer: Macronix
Win Source Part Number: 088338-MX25L25635FMI
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Family Name: MX25L25635F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): S25FL256SDSMFBG10; S70FL256P0XMFI011; S70FL256P0XMFI003;
Introduction Date: February 07, 2012
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC FLSH 256MBIT SPI 104MHZ 16SOP
IC FLSH 256MBIT SPI 104MHZ 16SOP
IC FLASH 256MBIT SPI 16SOP
FLASH - NOR Memory IC 256Mbit SPI 104 MHz 16-SOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1149-ND | 088338-MX25L25635FMI-10G | MX25L25635FMI-10G | MX25L25635FMI-10G | MX25L25635FMI-10G | MX25L25635FMI-10G |
| Product Name | Memory | Memory - Flash - MX25L25635FMI-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |