FLASH - NOR Memory IC 16Mb (2M x 8) SPI 133MHz 8-SOP
Manufacturer: Macronix
Win Source Part Number: 806630-MX25L1636EM2I
Packaging: Tube
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Write Cycle Time - Word, Page: 300μs, 3ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 92
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 16MBIT SPI 133MHZ 8SOP
IC FLASH 16MBIT SPI 133MHZ 8SOP
FLASH - NOR Memory IC 16Mbit SPI 133 MHz 8-SOP
IC FLASH 16MBIT SPI 133MHZ 8SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L1636EM2I-08G-ND | 806630-MX25L1636EM2I-08G | MX25L1636EM2I-08G | MX25L1636EM2I-08G | MX25L1636EM2I-08G | MX25L1636EM2I-08G |
| Product Name | Memory | Memory - Flash - MX25L1636EM2I-08G | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |