Manufacturer: Macronix
Win Source Part Number: 886581-MX25L1633EZUI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI 104 MHz 8-USON (4x4)
Package: Tray
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX25L1633
Categories: Integrated Circuits (ICs)
Case / Package: 8-USON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 490
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 104MHz 8-USON (4x4)
FLASH - NOR Memory IC 16Mbit SPI 104 MHz 8-USON (4x4)
IC FLASH 16MBIT SPI 104MHZ 8USON
IC FLASH 16MBIT SPI 104MHZ 8USON
IC FLASH 16MBIT SPI 104MHZ 8USON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886581-MX25L1633EZUI-10G | MX25L1633EZUI-10G-ND | MX25L1633EZUI-10G | MX25L1633EZUI-10G | MX25L1633EZUI-10G | MX25L1633EZUI-10G |
| Product Name | Memory - Flash - MX25L1633EZUI-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-USON (4x4) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |