Macronix International Co., Ltd. Memory - Flash - MX25L1633EM2I-10G MX25L1633EM2I-10G

Description
Manufacturer: Macronix Win Source Part Number: 059706-MX25L1633EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 92
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 059706-MX25L1633EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L1633EM2I-10G - 059706-MX25L1633EM2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L1633EM2I-10G
059706-MX25L1633EM2I-10G
Memory - Flash - MX25L1633EM2I-10G 059706-MX25L1633EM2I-10G
Manufacturer: Macronix Win Source Part Number: 059706-MX25L1633EM2I -10G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 92

Manufacturer: Macronix
Win Source Part Number: 059706-MX25L1633EM2I-10G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 92

Buy Now Datasheet
Memory - MX25L1633EM2I-10G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 104MHz 8-SOP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 104MHz 8-SOP

Buy Now Datasheet
IC FLASH 16MBIT SPI 104MHZ 8SOP

IC FLASH 16MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L1633EM2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L1633EM2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25L1633EM2I-10G
IC FLASH 16MBIT SPI 104MHZ 8SOP

IC FLASH 16MBIT SPI 104MHZ 8SOP

Supplier's Site
IC FLASH 16MBIT SPI 104MHZ 8SOP

IC FLASH 16MBIT SPI 104MHZ 8SOP

Supplier's Site Datasheet
Memory - MX25L1633EM2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 104 MHz 8-SOP

FLASH - NOR Memory IC 16Mbit SPI 104 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 059706-MX25L1633EM2I-10G MX25L1633EM2I-10G-ND MX25L1633EM2I-10G MX25L1633EM2I-10G MX25L1633EM2I-10G MX25L1633EM2I-10G
Product Name Memory - Flash - MX25L1633EM2I-10G Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH - NOR Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHV023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details