Macronix International Co., Ltd. Memory MX25L1606EXCI-12G

Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 24-CSPBGA (6x8)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 24-CSPBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L1606EXCI-12G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 24-CSPBGA (6x8)

Buy Now Datasheet
Memory - Flash - MX25L1606EXCI-12G - 928544-MX25L1606EXCI-12G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L1606EXCI-12G
928544-MX25L1606EXCI-12G
Memory - Flash - MX25L1606EXCI-12G 928544-MX25L1606EXCI-12G
Manufacturer: Macronix Win Source Part Number: 928544-MX25L1606EXCI -12G Series: MX25xxx05/06/08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86 MHz 24-CSPBGA (6x8) Package: Tray Package: 24-TBGA Mounting: Surface Mount Family Name: MX25L1606 Categories: Integrated Circuits (ICs) Case / Package: 24-CSPBGA (6x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 928544-MX25L1606EXCI-12G
Series: MX25xxx05/06/08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86 MHz 24-CSPBGA (6x8)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Family Name: MX25L1606
Categories: Integrated Circuits (ICs)
Case / Package: 24-CSPBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L1606EXCI-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L1606EXCI-12G
Integrated Circuits (ICs) - Memory - Memory MX25L1606EXCI-12G
IC FLASH 16MBIT SPI 24CSPBGA

IC FLASH 16MBIT SPI 24CSPBGA

Supplier's Site
Memory - MX25L1606EXCI-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)

FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)

Buy Now Datasheet
IC FLASH 16MBIT SPI 24CSPBGA

IC FLASH 16MBIT SPI 24CSPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX25L1606EXCI-12G-ND 928544-MX25L1606EXCI-12G MX25L1606EXCI-12G MX25L1606EXCI-12G MX25L1606EXCI-12G
Product Name Memory Memory - Flash - MX25L1606EXCI-12G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 24-TBGA BGA; 24-CSPBGA (6x8) BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 28431985 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details