Macronix International Co., Ltd. Memory - MX25L1606EPI-12G MX25L1606EPI-12G

Description
Manufacturer: Macronix Win Source Part Number: 1228772-MX25L1606EPI -12G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 1228772-MX25L1606EPI -12G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX25L1606EPI-12G - 1228772-MX25L1606EPI-12G - Win Source Electronics
Laguna Hills, CA, United States
Memory - MX25L1606EPI-12G
1228772-MX25L1606EPI-12G
Memory - MX25L1606EPI-12G 1228772-MX25L1606EPI-12G
Manufacturer: Macronix Win Source Part Number: 1228772-MX25L1606EPI -12G Manufacturer Homepage: www.macronix.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Macronix
Win Source Part Number: 1228772-MX25L1606EPI-12G
Manufacturer Homepage: www.macronix.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MX25L1606EPI-12G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 8-PDIP

FLASH - NOR Memory IC 16Mb (2M x 8) SPI 86MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L1606EPI-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L1606EPI-12G
Integrated Circuits (ICs) - Memory - Memory MX25L1606EPI-12G
IC FLASH 16MBIT SPI 86MHZ 8DIP

IC FLASH 16MBIT SPI 86MHZ 8DIP

Supplier's Site
Memory - MX25L1606EPI-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit SPI 86 MHz 8-PDIP

FLASH - NOR Memory IC 16Mbit SPI 86 MHz 8-PDIP

Buy Now Datasheet
IC FLASH 16MBIT SPI 86MHZ 8DIP

IC FLASH 16MBIT SPI 86MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1228772-MX25L1606EPI-12G MX25L1606EPI-12G-ND MX25L1606EPI-12G MX25L1606EPI-12G MX25L1606EPI-12G
Product Name Memory - MX25L1606EPI-12G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers