Macronix International Co., Ltd. Memory MX25L12835FZ2I-10G

Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 104MHz 8-WSON (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-1213-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (16M x 8) SPI 104MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mb (16M x 8) SPI 104MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - Flash - MX25L12835FZ2I-10G - 208939-MX25L12835FZ2I-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L12835FZ2I-10G
208939-MX25L12835FZ2I-10G
Memory - Flash - MX25L12835FZ2I-10G 208939-MX25L12835FZ2I-10G
Manufacturer: Macronix Win Source Part Number: 208939-MX25L12835FZ2 I-10G Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: MX25L12835F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): N25Q128A43ESF40F; N25Q128A43ESF40E; S25FL128P0XNFI010; Introduction Date: April 18, 2012 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 480

Manufacturer: Macronix
Win Source Part Number: 208939-MX25L12835FZ2I-10G
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Family Name: MX25L12835F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): N25Q128A43ESF40F; N25Q128A43ESF40E; S25FL128P0XNFI010;
Introduction Date: April 18, 2012
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 480

Buy Now Datasheet
Memory - MX25L12835FZ2I-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit SPI 104 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 128Mbit SPI 104 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLSH 128MBIT SPI 104MHZ 8WSON

IC FLSH 128MBIT SPI 104MHZ 8WSON

Supplier's Site Datasheet
IC FLSH 128MBIT SPI 104MHZ 8WSON

IC FLSH 128MBIT SPI 104MHZ 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L12835FZ2I-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L12835FZ2I-10G
Integrated Circuits (ICs) - Memory - Memory MX25L12835FZ2I-10G
IC FLASH 128MBIT SPI 8WSON

IC FLASH 128MBIT SPI 8WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-1213-ND 208939-MX25L12835FZ2I-10G MX25L12835FZ2I-10G MX25L12835FZ2I-10G MX25L12835FZ2I-10G MX25L12835FZ2I-10G
Product Name Memory Memory - Flash - MX25L12835FZ2I-10G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; FLASH FLASH - NOR Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 520966230646 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details