Manufacturer: Macronix
Win Source Part Number: 886576-MX25L12833FMI
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 16-SOP
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX25L12833
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 16-SOP
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 16-SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
FLASH MEMORY, 128MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOP; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:-;RoHS Compliant: Yes
IC FLASH 128MBIT SPI/QUAD 16SOP
IC FLASH 128MBIT SPI/QUAD 16SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886576-MX25L12833FMI-10G | 1092-1229-ND | MX25L12833FMI-10G | MX25L12833FMI-10G | 07AH6734 | MX25L12833FMI-10G | MX25L12833FMI-10G |
| Product Name | Memory - Flash - MX25L12833FMI-10G | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 128Mbit, -40 To 85Deg C; Flash Memory Type Macronix | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; FLASH - NOR | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 16-SOP | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOP | SOIC; 16-SOIC (0.295", 7.50mm Width) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |