Macronix International Co., Ltd. Memory - Flash - MX25L12801FMI-10G MX25L12801FMI-10G

Description
Manufacturer: Macronix Win Source Part Number: 886575-MX25L12801FMI -10G Features: Memory IC Package: Tube Part Status: Not For New Designs Family Name: MX25L12801 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 44 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 886575-MX25L12801FMI -10G Features: Memory IC Package: Tube Part Status: Not For New Designs Family Name: MX25L12801 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 44 REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX25L12801FMI-10G - 886575-MX25L12801FMI-10G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX25L12801FMI-10G
886575-MX25L12801FMI-10G
Memory - Flash - MX25L12801FMI-10G 886575-MX25L12801FMI-10G
Manufacturer: Macronix Win Source Part Number: 886575-MX25L12801FMI -10G Features: Memory IC Package: Tube Part Status: Not For New Designs Family Name: MX25L12801 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 44 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886575-MX25L12801FMI-10G
Features: Memory IC
Package: Tube
Part Status: Not For New Designs
Family Name: MX25L12801
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 44
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MX25L12801FMI-10G-ND - DigiKey
Thief River Falls, MN, United States
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX25L12801FMI-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX25L12801FMI-10G
Integrated Circuits (ICs) - Memory - Memory MX25L12801FMI-10G
IC FLASH 128MBIT

IC FLASH 128MBIT

Supplier's Site
Memory - MX25L12801FMI-10G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
IC FLASH 128MBIT

IC FLASH 128MBIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886575-MX25L12801FMI-10G MX25L12801FMI-10G-ND MX25L12801FMI-10G MX25L12801FMI-10G MX25L12801FMI-10G
Product Name Memory - Flash - MX25L12801FMI-10G Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details