FLASH - NOR Memory IC 1Mb (128K x 8) SPI 104MHz 8-SOP
IC FLASH 1MBIT SPI 104MHZ 8SOP
IC FLASH 1MBIT SPI 104MHZ 8SOP
FLASH - NOR Memory IC 1Mbit SPI 104 MHz 8-SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX25L1026EM1I-10G-ND | MX25L1026EM1I-10G | MX25L1026EM1I-10G | MX25L1026EM1I-10G |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |