The MX25L1006EZUI-10G is a 1Mbit NOR Flash memory device from Quarktwin Technology Ltd. It operates using a Serial Peripheral Interface (SPI) with a maximum clock frequency of 104 MHz. The memory organization includes a single sector of 64KB and supports various commands such as Read, Write, and Erase operations. The device features a deep power-down mode for low power consumption and includes data protection mechanisms to ensure data integrity during operations. It is housed in an 8-pin USON package measuring 2x3 mm, making it suitable for compact applications. The electrical specifications indicate a wide operating voltage range, enhancing its versatility in different environments. This product is designed for general-purpose applications, including consumer electronics and industrial devices.
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 104MHz 8-USON (2x3)
FLASH - NOR Memory IC 1Mb (128K x 8) SPI 104MHz 8-USON (2x3)
Manufacturer: Macronix
Win Source Part Number: 024679-MX25L1006EZUI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Mb (128K x 8)
Family Name: MX25L1006E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-USON (2x3)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): M25P10-AVMB3P/X; M25P10-AVMB3/X; M25P10-AVMB3G/X;
Introduction Date: April 20, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 12k pcs
IC FLASH 1MBIT SPI 104MHZ 8USON
IC FLASH 1MBIT SPI 104MHZ 8USON
FLASH - NOR Memory IC 1Mbit SPI 104 MHz 8-USON (2x3)
IC FLASH 1MBIT SPI 104MHZ 8USON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1062-2-ND | 024679-MX25L1006EZUI-10G | MX25L1006EZUI-10G | MX25L1006EZUI-10G | MX25L1006EZUI-10G | MX25L1006EZUI-10G |
| Product Name | Memory | Memory - Flash - MX25L1006EZUI-10G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 8-UFDFN Exposed Pad | 8-USON (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |