Macronix International Co., Ltd. Connectors,Interconnects CMPA0527005F

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 8.192 MHz P1dB: 12.6dB Gain: 1.9dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3V Test Frequency: 250(MHz)
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 8.192 MHz P1dB: 12.6dB Gain: 1.9dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3V Test Frequency: 250(MHz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency: 8.192 MHz P1dB: 12.6dB Gain: 1.9dB RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN Voltage - Supply: 3V Test Frequency: 250(MHz)

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency: 8.192 MHz
P1dB: 12.6dB
Gain: 1.9dB
RF Type: 802.11a/b/g/WiFi 802.16/WiMax WLAN
Voltage - Supply: 3V
Test Frequency: 250(MHz)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
40 MHz - 4 GHz, 20 dB Gain Low Noise Amplifier - QPL7442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type DFN
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88513012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details