Macromatic Industrial Controls, Inc. Voltage Band Relays - VW Series VWKP048D

Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.
Description
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Suppliers

Company
Product
Description
Supplier Links
Voltage Band Relays - VW Series - VWKP048D - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Band Relays - VW Series
VWKP048D
Voltage Band Relays - VW Series VWKP048D
Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out. When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Voltage Band Relays provide protection to equipment that is required to operate within an upper & lower voltage limit. As long as the operating voltage remains within an OVER & UNDER voltage range, the internal relay stays energized. If the operating voltage falls outside this range, the relay will drop-out.

When nominal operating voltage is applied, the internal relay will energize (Pick-up). If the operating voltage falls outside the preset OVER or UNDER trip points for a period longer than the drop-out time delay (T), the relay will de-energize (Drop-out). When the voltage returns to normal (within the preset OVER & UNDER trip points), the unit automatically resets and the relay energizes. Choose between a unit with fixed drop-out time of 500ms or one with an adjustable 0.5-10 second drop-out time.

Supplier's Site
Voltage Monitoring Relay Macromatic Controls - 43K4428 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay Macromatic Controls
43K4428
Voltage Monitoring Relay Macromatic Controls 43K4428
Voltage Monitoring Relay

Voltage Monitoring Relay

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number VWKP048D 43K4428
Product Name Voltage Band Relays - VW Series Voltage Monitoring Relay Macromatic Controls
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0653 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details