Macromatic Industrial Controls, Inc. Voltage Monitor Relays - VMKP Series VMKP012D

Description
Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VMP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VMKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is a fixed 500ms for VM Series products. A version with an adjustable time delay on drop-out of 0.5-10 seconds is available (see VA Series).
Description
Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VMP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VMKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is a fixed 500ms for VM Series products. A version with an adjustable time delay on drop-out of 0.5-10 seconds is available (see VA Series).

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor Relays - VMKP Series - VMKP012D - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Monitor Relays - VMKP Series
VMKP012D
Voltage Monitor Relays - VMKP Series VMKP012D
Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VMP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VMKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is a fixed 500ms for VM Series products. A version with an adjustable time delay on drop-out of 0.5-10 seconds is available (see VA Series).

Over/Under Voltage Relays provide protection to equipment where either an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value.

The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VMP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VMKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is a fixed 500ms for VM Series products. A version with an adjustable time delay on drop-out of 0.5-10 seconds is available (see VA Series).

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number VMKP012D
Product Name Voltage Monitor Relays - VMKP Series
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 658376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals No; RoHS
View Details
Monitoring Relays - 100123 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Type 55.32 - General purpose relay 10A - 553292205060 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details