Macromatic Industrial Controls, Inc. Voltage Monitor Relays - VMKP Series VAKP048D

Description
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).
Datasheet
Description
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor Relays - VMKP Series - VAKP048D - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Monitor Relays - VMKP Series
VAKP048D
Voltage Monitor Relays - VMKP Series VAKP048D
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).

Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value.

The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).

Supplier's Site
Under Voltage Monitoring Relay Rohs Compliant Macromatic Controls - 43K4408 - Newark, An Avnet Company
Chicago, IL, United States
Under Voltage Monitoring Relay Rohs Compliant Macromatic Controls
43K4408
Under Voltage Monitoring Relay Rohs Compliant Macromatic Controls 43K4408
UNDER VOLTAGE MONITORING RELAY ROHS COMPLIANT: YES

UNDER VOLTAGE MONITORING RELAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Macromatic Industrial Controls, Inc. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number VAKP048D 43K4408
Product Name Voltage Monitor Relays - VMKP Series Under Voltage Monitoring Relay Rohs Compliant Macromatic Controls
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-158 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
TO-5/.100 Grid Relays - 1-1617572-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
4 suppliers