Macromatic Industrial Controls, Inc. Voltage Monitor Relays - VMKP Series VAKP024A

Description
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).
Description
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor Relays - VMKP Series - VAKP024A - Macromatic Industrial Controls, Inc.
Menomonee Falls, WI, USA
Voltage Monitor Relays - VMKP Series
VAKP024A
Voltage Monitor Relays - VMKP Series VAKP024A
Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value. The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).

Over/Under Voltage Relays provide protection to equipment where an over or under voltage condition is potentially damaging. They are designed to operate when the operating voltage reaches a preset value and drop-out when the operating voltage drops to a level below the preset value.

The pick-up voltage setting is user-adjustable from 85-115% of the nominal voltage rating. As standard, the VAP Series has a drop-out voltage setting fixed at 95% of the pick-up voltage setting. An adjustable drop-out setting of 75-95% of the pick-up setting is available on the VAKP Series. The relay energizes when the monitored voltage is above the pick-up setting. The relay de-energizes when the monitored voltage is below the drop-out setting for a period longer than the drop-out time delay (T), which is adjustable from 0.5-10 seconds for VA Series products. A version with a time delay on drop-out fixed at 500ms is available (see VM Series).

Supplier's Site

Technical Specifications

  Macromatic Industrial Controls, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number VAKP024A
Product Name Voltage Monitor Relays - VMKP Series
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Protective Functions Time Delay
Features Automatic Reset; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 427659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Current Sensing Range 0.0050 amps
View Details
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-24V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details