The TR-6312U is a programmable time delay relay with a DPDT 10A output contact, designed for repeat cycle timing with off-time first followed by on-time and repeating. It supports universal input voltage of 24-240V AC and 12-125V DC, and uses an 8-pin octal socket. The relay offers 16 built-in timing ranges from 0.05 seconds to 100 hours, adjustable via a rotary switch and potentiometer. Operating temperature ranges from -28°C to 65°C, and it meets EN60947-1 and EN60947-5-1 standards. The unit has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at full load.
TIME DELAY RELAY, DPDT, 0.2H-2H, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4292 |
| Product Name | Time Delay Relay, Dpdt, 0.2H-2H, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |