The Time Delay Relay, DPDT, 0.5S-5S, 240V from Macromatic Controls is part of the TR-6 Series and features a programmable multi-range time delay function. It offers 16 selectable timing ranges from 0.05 seconds to 100 hours, adjustable via a rotary switch and potentiometer. The relay operates on a universal input voltage of 24-240V AC and 12-125V DC, making it versatile for various applications. It has a contact rating of 10A, suitable for pilot duty and fractional horsepower loads, and utilizes industry-standard 11 pin octal sockets. The relay is designed for reliable operation with a mechanical life of 10 million operations and a full load life of 100,000 operations. Operating temperature ranges from -28°C to 65°C, ensuring functionality in diverse environments.
TIME DELAY RELAY, DPDT, 0.5S-5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4291 |
| Product Name | Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |