Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 3Min-30Min, 240V; Contact Voltage Vdc Macromatic Controls TR-6182U

Description
TIME DELAY RELAY, DPDT, 3MIN-30MIN, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 3MIN-30MIN, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 3Min-30Min, 240V; Contact Voltage Vdc Macromatic Controls - 01AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 3Min-30Min, 240V; Contact Voltage Vdc Macromatic Controls
01AC4290
Time Delay Relay, Dpdt, 3Min-30Min, 240V; Contact Voltage Vdc Macromatic Controls 01AC4290
TIME DELAY RELAY, DPDT, 3MIN-30MIN, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 3MIN-30MIN, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 01AC4290
Product Name Time Delay Relay, Dpdt, 3Min-30Min, 240V; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details