Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls TR-6162U

Description
TIME DELAY RELAY, DPDT, 0.5S-5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 0.5S-5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls - 01AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls
01AC4289
Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls 01AC4289
TIME DELAY RELAY, DPDT, 0.5S-5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 0.5S-5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 01AC4289
Product Name Time Delay Relay, Dpdt, 0.5S-5S, 240V; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 2042-3859 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 19.91 - Power relay module 16A - 199190244000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details