The Time Delay Relay, DPDT, 1S-10S, 240V from Macromatic Controls is designed for versatile timing applications. It features a programmable multi-range capability, allowing users to select from 16 timing ranges between 0.05 seconds and 100 hours using a rotary switch. The relay operates with a universal input voltage of 24-240V AC and 12-125V DC, making it suitable for various control scenarios. This relay is equipped with 10A DPDT output contacts, capable of handling pilot duty and fractional horsepower loads. It has a mechanical life rating of 10 million operations and a full load life of 100,000 operations, ensuring durability in demanding environments. The operating temperature range is from -28°C to 65°C, with storage capabilities from -40°C to 85°C. The relay is RoHS compliant, meeting environmental standards. Engineers seeking a reliable and flexible time delay relay for their projects may find this product suitable due to its extensive timing options and robust specifications.
TIME DELAY RELAY, DPDT, 1S-10S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4288 |
| Product Name | Time Delay Relay, Dpdt, 1S-10S, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |