Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls TR-60822

Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B4850 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls
28B4850
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls 28B4850
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:120min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4850
Product Name Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products