Macromatic Industrial Controls, Inc. Timer;Off Delay;0.005Sec-30Min;E-Mech;DPDT;10 A;120VAC/DC;8Pin Octal;Time Ranger TR-60622

Description
Upon application of input voltage, the relay is energized. When the input voltage is removed, the preset time begins. At the end of the preset time, the relay is de-energized. No external trigger switch is required. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"
Datasheet
Description
Upon application of input voltage, the relay is energized. When the input voltage is removed, the preset time begins. At the end of the preset time, the relay is de-energized. No external trigger switch is required. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer;Off Delay;0.005Sec-30Min;E-Mech;DPDT;10 A;120VAC/DC;8Pin Octal;Time Ranger - 70175157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Off Delay;0.005Sec-30Min;E-Mech;DPDT;10 A;120VAC/DC;8Pin Octal;Time Ranger
70175157
Timer;Off Delay;0.005Sec-30Min;E-Mech;DPDT;10 A;120VAC/DC;8Pin Octal;Time Ranger 70175157
Upon application of input voltage, the relay is energized. When the input voltage is removed, the preset time begins. At the end of the preset time, the relay is de-energized. No external trigger switch is required. Features: 16 Timing Ranges in a Single Timer Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units) User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set Adjust within Selected Range Using Potentiometer Standard 8- or 11-Pin Octal Socket Mounting All Units Operate on Both AC and DC Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times Specifications: DPDT 10 A @ 240 VAC/30 VDC 0.1% Repeat Accuracy Temperature: –28° to +65°C Dimensions: 1.7" × 2.4" × 3.5"

Upon application of input voltage, the relay is energized. When the input voltage is removed, the preset time begins. At the end of the preset time, the relay is de-energized. No external trigger switch is required.
Features:

  • 16 Timing Ranges in a Single Timer
  • Covers 0.1 S to 2 H (0.6 S to 24 H on TR-631, TR-651 and TR-661 Units and 0.1 S to 30 M on TR-606 Units)
  • User Selects Desired Time Range by Setting a Rotary Switch — No Math Required or DIP Switches to Set
  • Adjust within Selected Range Using Potentiometer
  • Standard 8- or 11-Pin Octal Socket Mounting
  • All Units Operate on Both AC and DC
  • Repeat Cycle and Delayed Interval Units Have Independently Selectable and Adjustable ON and OFF Times
    Specifications:
  • DPDT 10 A @ 240 VAC/30 VDC
  • 0.1% Repeat Accuracy
  • Temperature: –28° to +65°C
  • Dimensions: 1.7" × 2.4" × 3.5"
Supplier's Site
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls - 01N5003 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls
01N5003
Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls 01N5003
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:30min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Depth:43mm RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:-; Time Min:0.05s; Time Max:30min; Product Range:TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Depth:43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 70175157 01N5003
Product Name Timer;Off Delay;0.005Sec-30Min;E-Mech;DPDT;10 A;120VAC/DC;8Pin Octal;Time Ranger Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details