The TR-6022U is a programmable time delay relay from the TR-6 Series, offering an ON DELAY function with a universal input voltage range of 24-240V AC and 12-125V DC. It features a rotary switch to select one of 16 timing ranges, including 0.05 to 0.5 seconds, and an adjustable potentiometer for fine-tuning within the selected range. The relay uses an industry-standard 8-pin octal socket and has 10A DPDT output contacts rated for 240V AC and 30V DC, suitable for pilot duty and fractional HP loads. It operates within a temperature range of -28°C to 65°C and meets EN60947-1 and EN60947-5-1 standards with E109466 approval.
TIME DELAY RELAY, DPDT, 0.05S-0.5S, 240V; Contact Voltage VDC:30V; Time Min:0.05s; Time Max:100h; Product Range:TIME RANGER TR-6 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 01AC4285 |
| Product Name | Time Delay Relay, Dpdt, 0.05S-0.5S, 240V; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |