The TR-55128-22 is a non-programmable time delay relay in the TR-5 Series, designed for delayed interval timing with an OFF time followed by an ON time and repeating. It operates on 24V AC/DC input and features a 10A DPDT output contact rated for 240V AC and 30V DC, with a 1/2HP capacity at 120/240V AC. The device uses an industry-standard 8-pin octal socket and has onboard adjustable time delays, with the code -22 specifying a timing range of 0.1 to 10 minutes for both ON and OFF intervals. It meets B300, R300, AC15, and DC13 contact ratings. Operating temperature is -28°C to 65°C, and mechanical life is 10,000,000 operations. The unit has a start-up time of 0.05 seconds and maintains function for 0.01 seconds after power removal. Dimensions are 74 mm height, 89 mm length, and 43 mm width.
TIME DELAY RELAY, DPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4668 |
| Product Name | Time Delay Relay, Dpdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |