The TR-55122-15 is a non-programmable time delay relay in the TR-5 Series, featuring a DPDT output with 10A rating at 240V AC and 30V DC, designed for repeat cycle timing with ON time followed by OFF time and repetition. It uses an 8-pin octal socket, has an onboard fixed time delay of 30 minutes as indicated by the "15" code, and operates within a voltage tolerance of ±10% to -15% at 50/60 Hz. The relay supports trigger switching with a minimum closure time of 0.05 seconds and maintains operation for 0.01 seconds after power removal. Mechanical life is rated at 10,000,000 operations, with 100,000 operations under full load. It meets EN60947-1 and EN60947-5-1 standards and is suitable for operation between -28°C and 65°C.
TIME DELAY RELAY, DPDT, 30MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.3min; Time Max:30min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4617 |
| Product Name | Time Delay Relay, Dpdt, 30Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |