The TR-53122-17 is a non-programmable time delay relay in the TR-5 Series, featuring a DPDT 10A output contact rated for 240V AC and 30V DC, with an onboard adjustable time delay range of 1.2 to 120 minutes for repeat cycle operation. It uses an 8-pin octal socket and operates within a temperature range of -28°C to 65°C. The device has a mechanical life of 10,000,000 operations and meets EN60947-1 and EN60947-5-1 standards.
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2min; Time Max:120min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4531 |
| Product Name | Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |