Macromatic Industrial Controls, Inc. Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls TR-51926-17

Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2min; Time Max:120min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2min; Time Max:120min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls - 28B4469 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls
28B4469
Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls 28B4469
TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2min; Time Max:120min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 120MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:1.2min; Time Max:120min; Product Range:TR-5 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 28B4469
Product Name Time Delay Relay, Dpdt, 120Min, 240Vac; Contact Voltage Vdc Macromatic Controls
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details