The TR-51662-22 is an 8-pin SPDT off-delay time delay relay in the TR-5 series, designed for use with 240V AC input voltage and a fixed time delay of 10 minutes, selected via the two-digit code '22'. It features a 10A contact rating at 240V AC and 30V DC, with SPDT output contacts rated for 1/2HP at 120/240V AC (NO) and 1/3HP at 120/240V AC (NC). The relay operates on an 8-pin octal socket, has a timing accuracy of +5%/-0% for adjustable delays, and a reset time of 0.100 seconds. Its operating temperature range is -28°C to 65°C, with mechanical life exceeding 10 million operations and electrical life of 100,000 operations at full load. It meets EN60947-1 and EN60947-5-1 standards, and carries File Numbers E109466 and LR45565 for low voltage and EMC compliance.
TIME DELAY RELAY, SPDT, 10MIN, 240VAC; Contact Voltage VDC:30VDC; Time Min:0.1min; Time Max:10min; Product Range:TR-5 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28B4190 |
| Product Name | Time Delay Relay, Spdt, 10Min, 240Vac; Contact Voltage Vdc Macromatic Controls |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Single Pole (SP) |
| Throw | Double Throw |